Vishay Precision Group Film Capacitors BFC237139474

Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139474-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139474-ND
Film Capacitors BFC237139474-ND
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237139474 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237139474
Capacitors - Film Capacitors BFC237139474
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.47Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4128 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.47Uf, 63V, 5%, Radial; Capacitance Vishay
18M4128
Capacitor Poly Film 0.47Uf, 63V, 5%, Radial; Capacitance Vishay 18M4128
CAPACITOR POLY FILM 0.47UF, 63V, 5%, RADIAL; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.47UF, 63V, 5%, RADIAL; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237139474-ND BFC237139474 18M4128
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.47Uf, 63V, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details