Vishay Precision Group Film Capacitors BFC237138394

Description
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237138394-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237138394-ND
Film Capacitors BFC237138394-ND
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.39Uf, 63V, 10%, Radial; Capacitance Vishay - 18M4116 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.39Uf, 63V, 10%, Radial; Capacitance Vishay
18M4116
Capacitor Poly Film 0.39Uf, 63V, 10%, Radial; Capacitance Vishay 18M4116
CAPACITOR POLY FILM 0.39UF, 63V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.39UF, 63V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237138394 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237138394
Film Capacitors BFC237138394
CAP FILM 0.39UF 10% 63VDC RADIAL

CAP FILM 0.39UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237138394 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237138394
Capacitors - Film Capacitors BFC237138394
CAP FILM 0.39UF 10% 63VDC RADIAL

CAP FILM 0.39UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237138394-ND 18M4116 BFC237138394 BFC237138394
Product Name Film Capacitors Capacitor Poly Film 0.39Uf, 63V, 10%, Radial; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers