"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
AMP Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 0.1IN; Connector Systems:Wire-to-Boar
10P MTA100 HDR ASSY SQ STR ROHS COMPLIANT: YES
10P MTA100 HDR ASSY SQ STR
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1915-ND | 70083775 | 51F1582 | 82AC0781 |
| Product Name | Headers, Male Pins | Header; MTA-100; 10; 250 VAC; Polyester; Tin; Copper Alloy; 0.100 in.; Tin; AMP | Wire-Board Connector, Header, 10 Position, 0.1In; Connector Systems Amp - Te Connectivity | 10P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | PC Mount | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 10 # |