"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
6 Pos 6.35mm Header, Vertical, Solder, Wire-to-Board, 19A Product overview: 1-641970-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-641970-1 can be used for catalog matching and distributor lookup.
06P UMNL PIN HDR ASSY 94VO BLK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112558-ND | 316-1-641970-1 | 35AC7223 |
| Product Name | Headers, Male Pins | 19A Electronic Connector | 06P Umnl Pin Hdr Assy 94Vo Blk Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts |