TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-640415-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-640415-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-640415-1
Connector Hardware, Mounts, Locks & Retainers 1-640415-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A14304-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A14304-ND
Rectangular Connector Accessories A14304-ND
Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK Series

Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK Series

Buy Now Datasheet
Umnl Keying Plug V2 Natl Amp - Te Connectivity - 41AJ1084 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Keying Plug V2 Natl Amp - Te Connectivity
41AJ1084
Umnl Keying Plug V2 Natl Amp - Te Connectivity 41AJ1084
UMNL KEYING PLUG V2 NATL

UMNL KEYING PLUG V2 NATL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-640415-1 A14304-ND 41AJ1084
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Umnl Keying Plug V2 Natl Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details