TE Connectivity Multi Purpose 164160-2

Description
Pin Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 164160-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
164160-2-ND
Multi Purpose 164160-2-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 164160-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
164160-2
Contacts 164160-2
.062 DIA PIN ASS.3+

.062 DIA PIN ASS.3+

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 164160-2-ND 164160-2
Product Name Multi Purpose Contacts
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details