The Wire-Board Connector, Header, 12 Position, 0.1In (part number 52F6371) is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 12 contacts, suitable for through-hole right-angle termination. The connector is RoHS compliant, ensuring it meets environmental regulations. This product is part of the Amp - Te Connectivity connector systems, which are known for their reliability in electronic connections. The specifications indicate that it can handle a range of wire sizes and is suitable for various applications requiring secure and efficient connectivity.
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 0.1IN; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A23927-ND | 52F6371 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 12 Position, 0.1In; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |