10 Pos 2.54mm Solder Header, Straight, Polyester, 94V-0 Product overview: 1-640456-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-640456-0 can be used for catalog matching and distributor lookup.
TE Connectivity 1-640456-0 Pin Header
TE Connectivity 1-640456-0 Pin Header
TE Connectivity 1-640456-0 Pin Header
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
1x10P 10P 1 2.54mm 10 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-640456-0 | 1647409 | 1320440P | A1925-ND | 90F5635 | 70083650 | 1-640456-0 |
| Product Name | 94V Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins | Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header, Friction Lock; MTA-100; 10; 250VAC; Polyester; Tin; Copper Alloy; Tin | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | |||
| Geometry | Straight; Straight | Straight | Straight | ||||
| Termination | Solder | Through Hole Straight | Solder | ||||
| Mounting | Through hole | Through Hole | PC Mount |