TE Connectivity Free Hanging, Panel Mount 1-643814-2

Description
12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Request a Quote Datasheet
Description
12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A23822-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A23822-ND
Free Hanging, Panel Mount A23822-ND
12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG

12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity - 33B3726 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity
33B3726
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity 33B3726
WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.275"; External Width:1.2" RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.275"; External Width:1.2" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A23822-ND 33B3726
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle 12Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data