TE Connectivity Headers, Male Pins 1-640388-9

Description
"Connector Header Through Hole 19 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 19 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-640388-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-640388-9-ND
Headers, Male Pins 1-640388-9-ND
"Connector Header Through Hole 19 position 0.156"" (3.96mm)"

"Connector Header Through Hole 19 position 0.156"" (3.96mm)"

Buy Now Datasheet
19P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity - 51F1658 - Newark, An Avnet Company
Chicago, IL, United States
19P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity
51F1658
19P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity 51F1658
19P MTA156 HDR ASSY RN STR F/L ROHS COMPLIANT: YES

19P MTA156 HDR ASSY RN STR F/L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1-640388-9-ND 51F1658
Product Name Headers, Male Pins 19P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details