TE Connectivity Contacts 164164-2

Description
PIN ASS
Request a Quote Datasheet
Description
PIN ASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 164164-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
164164-2
Contacts 164164-2
PIN ASS

PIN ASS

Buy Now
Swedesboro, NJ, United States
Contacts
164164-2
Contacts 164164-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
164164-2
Contacts 164164-2
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 164164-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
164164-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 164164-2
PIN ASS

PIN ASS

Buy Now
Multi Purpose - A25600-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25600-ND
Multi Purpose A25600-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 90B5680 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
90B5680
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 90B5680
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:CPC Connectors; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:CPC Connectors; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 164164-2 164164-2 A25600-ND 90B5680
Product Name Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Multi Purpose Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details