TE Connectivity Free Hanging, Panel Mount 1-640441-2

Description
12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Request a Quote Datasheet
Description
12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19025-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19025-ND
Free Hanging, Panel Mount A19025-ND
12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG

12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Connector Type Amp - Te Connectivity - 90F4214 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Connector Type Amp - Te Connectivity
90F4214
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Connector Type Amp - Te Connectivity 90F4214
WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Connector Type:Wire to Board; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:12; Pitch Spacing:2.54mm; Contact Plating:Tin; Contact Material:Phosphor Bronze RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Connector Type:Wire to Board; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:12; Pitch Spacing:2.54mm; Contact Plating:Tin; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A19025-ND 90F4214
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle 12Pos, 2.54Mm; Connector Type Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details