TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-640516-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 9 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 26.92 MM  [1.06 INCH ] Connector Width : 46.48 MM  [1.83 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 9 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 26.92 MM  [1.06 INCH ] Connector Width : 46.48 MM  [1.83 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-640516-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-640516-0
Rectangular Wire & Cable Connectors & Housings 1-640516-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 9 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 26.92 MM  [1.06 INCH ] Connector Width : 46.48 MM  [1.83 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 9
  • Number of Signal Positions : 36

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ]
  • Connector Height : 7.37 MM  [.29 INCH ]
  • Connector Length : 26.92 MM  [1.06 INCH ]
  • Connector Width : 46.48 MM  [1.83 INCH ]
  • Row-to-Row Spacing : 4.19 MM  [.165 INCH ]
  • Wire Size (MMSQ) : .12 - .8
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : PA 66

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Positive Lock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Rectangular Connector Housings - A14109-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14109-ND
Rectangular Connector Housings A14109-ND
"36 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"

"36 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"

Buy Now Datasheet
Headers & Wire Housings - 1-640516-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-640516-0
Headers & Wire Housings 1-640516-0
MR MIN CRCP CONN HSG

MR MIN CRCP CONN HSG

Buy Now
Connector, Soft Shell; 250 VAC; 9 A; 0.165 x 0.165 in.; Nylon; Brick Red; 36 - 70083739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 9 A; 0.165 x 0.165 in.; Nylon; Brick Red; 36
70083739
Connector, Soft Shell; 250 VAC; 9 A; 0.165 x 0.165 in.; Nylon; Brick Red; 36 70083739
Soft Shell Connector, Housing Product Type, 250 VAC Voltage Rating, 9 A Current Rating The housings are brick red in color (UL 94V-0 rated) and have 0.165" contact-to-contact spacing. Plugs and caps fit the same mounting hole. Contacts accept 26-18 AWG wire with insulation diameters from 0.025"-0.115". UL recognized File E28476 and CSA certified LR7189 for 250 V and 105°C operation. Nylon, 94 V-0 rated, brick red. Housings Positively Lock to Help Prevent Accidental Disengagement Plug and Cap Design Include Molded-In Polarizing Feature for Proper Mating Egg Crate Design of Plug-Half Fully Encloses Socket Contacts Reducing Shock Hazard

Soft Shell Connector, Housing Product Type, 250 VAC Voltage Rating, 9 A Current Rating
The housings are brick red in color (UL 94V-0 rated) and have 0.165" contact-to-contact spacing. Plugs and caps fit the same mounting hole. Contacts accept 26-18 AWG wire with insulation diameters from 0.025"-0.115". UL recognized File E28476 and CSA certified LR7189 for 250 V and 105°C operation.
Nylon, 94 V-0 rated, brick red.

  • Housings Positively Lock to Help Prevent Accidental Disengagement
  • Plug and Cap Design Include Molded-In Polarizing Feature for Proper Mating
  • Egg Crate Design of Plug-Half Fully Encloses Socket Contacts Reducing Shock Hazard
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-640516-0 A14109-ND 1-640516-0 70083739
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings Connector, Soft Shell; 250 VAC; 9 A; 0.165 x 0.165 in.; Nylon; Brick Red; 36
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount, Snap-In Free or Panel Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3217-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connector Accessories - A28736-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details