"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Header; MTA-100; 10; 250 VAC; Polyester; Tin; Copper Alloy; 0.100 in.; Tin; AMP
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 0.1IN; Connector Systems:Wire-to-Boar
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1920-ND | 70083783 | 66F1585 |
| Product Name | Headers, Male Pins | Header; MTA-100; 10; 250 VAC; Polyester; Tin; Copper Alloy; 0.100 in.; Tin; AMP | Wire-Board Connector, Header, 10 Position, 0.1In; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | PC Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 10 # |