TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-640521-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 12.95 MM  [.51 INCH ] Connector Length : 21.34 MM  [.84 INCH ] Connector Width : 21.34 MM  [.84 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 12.95 MM  [.51 INCH ] Connector Length : 21.34 MM  [.84 INCH ] Connector Width : 21.34 MM  [.84 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-640521-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-640521-0
Rectangular Wire & Cable Connectors & Housings 1-640521-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 12.95 MM  [.51 INCH ] Connector Length : 21.34 MM  [.84 INCH ] Connector Width : 21.34 MM  [.84 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3
  • Number of Signal Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ]
  • Connector Height : 12.95 MM  [.51 INCH ]
  • Connector Length : 21.34 MM  [.84 INCH ]
  • Connector Width : 21.34 MM  [.84 INCH ]
  • Row-to-Row Spacing : 4.19 MM  [.165 INCH ]
  • Wire Size (MMSQ) : .12 - .8
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : PA 66

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Positive Lock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Wire Housings & Plugs - 7100006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7100006
Wire Housings & Plugs 7100006
TE Connectivity 1-640521-0

TE Connectivity 1-640521-0

Supplier's Site
Rectangular Connector Housings - A14114-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14114-ND
Rectangular Connector Housings A14114-ND
"9 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"

"9 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"

Buy Now Datasheet
Headers & Wire Housings - 1-640521-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-640521-0
Headers & Wire Housings 1-640521-0
09P MR II PLUG HSG V0 RED

09P MR II PLUG HSG V0 RED

Buy Now
Headers & Wire Housings - 1-640521-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-640521-0
Headers & Wire Housings 1-640521-0
MR MIN CRCP CONN HSG

MR MIN CRCP CONN HSG

Buy Now
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity - 89F2097 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity
89F2097
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity 89F2097
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:MR Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; Colour:Red; Connector Mounting:Free Hanging; Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:MR Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; Colour:Red; Connector Mounting:Free Hanging; Material:Nylon RoHS Compliant: Yes

Supplier's Site
Connector, Soft Shell; 250 V; 9 A (Max.); 9; Nylon; Brick Red; Matrix; Plug - 70083744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 V; 9 A (Max.); 9; Nylon; Brick Red; Matrix; Plug
70083744
Connector, Soft Shell; 250 V; 9 A (Max.); 9; Nylon; Brick Red; Matrix; Plug 70083744
250 V , 9 A (Max.) , Soft Shell Connectors The housings are brick red in color (UL 94V-0 rated) and have 0.165" contact-to-contact spacing. Plugs and caps fit the same mounting hole. Contacts accept 26-18 AWG wire with insulation diameters from 0.025"-0.115". UL recognized File E28476 and CSA certified LR7189 for 250 V and 105°C operation. Nylon, 94 V-0 rated, brick red. Housings Positively Lock to Help Prevent Accidental Disengagement Plug and Cap Design Include Molded-In Polarizing Feature for Proper Mating Egg Crate Design of Plug-Half Fully Encloses Socket Contacts Reducing Shock Hazard

250 V , 9 A (Max.) , Soft Shell Connectors
The housings are brick red in color (UL 94V-0 rated) and have 0.165" contact-to-contact spacing. Plugs and caps fit the same mounting hole. Contacts accept 26-18 AWG wire with insulation diameters from 0.025"-0.115". UL recognized File E28476 and CSA certified LR7189 for 250 V and 105°C operation.
Nylon, 94 V-0 rated, brick red.

  • Housings Positively Lock to Help Prevent Accidental Disengagement
  • Plug and Cap Design Include Molded-In Polarizing Feature for Proper Mating
  • Egg Crate Design of Plug-Half Fully Encloses Socket Contacts Reducing Shock Hazard
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-640521-0 7100006 A14114-ND 1-640521-0 89F2097 70083744
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Rectangular Connector Housings Headers & Wire Housings Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity Connector, Soft Shell; 250 V; 9 A (Max.); 9; Nylon; Brick Red; Matrix; Plug
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount, Snap-In Free Hanging Free or Panel Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ribbon Cable Connectors - 103309-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104361-9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
View Details
Rectangular Connector Contacts - A25950CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers