TE Connectivity Headers, Male Pins 1-640452-4

Description
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A112539-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A112539-ND
Headers, Male Pins A112539-ND
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
14P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity - 96AC5276 - Newark, An Avnet Company
Chicago, IL, United States
14P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity
96AC5276
14P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity 96AC5276
14P MTA100 HDR ASSY SQ STR ROHS COMPLIANT: YES

14P MTA100 HDR ASSY SQ STR ROHS COMPLIANT: YES

Supplier's Site
14P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity - 51F1586 - Newark, An Avnet Company
Chicago, IL, United States
14P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity
51F1586
14P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity 51F1586
14P MTA100 HDR ASSY SQ STR ROHS COMPLIANT: YES

14P MTA100 HDR ASSY SQ STR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A112539-ND 96AC5276
Product Name Headers, Male Pins 14P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers