PHOENIX CONTACT USA Circular Connectors - 1641578 1641578

Description
Manufacturer: Phoenix Contact Win Source Part Number: 905414-1641578 Series: QPD Operating Temperature Range: -25°C ~ 80°C Features: 4 Position Circular Connector Distributor IDC Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.69.4020 Other Part Number: 1641578-ND, Q 1 5/4IDC/24-24KU-KU, 277-13594
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 905414-1641578 Series: QPD Operating Temperature Range: -25°C ~ 80°C Features: 4 Position Circular Connector Distributor IDC Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.69.4020 Other Part Number: 1641578-ND, Q 1 5/4IDC/24-24KU-KU, 277-13594
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 1641578 - 905414-1641578 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 1641578
905414-1641578
Circular Connectors - 1641578 905414-1641578
Manufacturer: Phoenix Contact Win Source Part Number: 905414-1641578 Series: QPD Operating Temperature Range: -25°C ~ 80°C Features: 4 Position Circular Connector Distributor IDC Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.69.4020 Other Part Number: 1641578-ND, Q 1 5/4IDC/24-24KU-KU, 277-13594

Manufacturer: Phoenix Contact
Win Source Part Number: 905414-1641578
Series: QPD
Operating Temperature Range: -25°C ~ 80°C
Features: 4 Position Circular Connector Distributor IDC
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8536.69.4020
Other Part Number: 1641578-ND, Q 1 5/4IDC/24-24KU-KU, 277-13594

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-1641578
Electronic Connector 436-1641578
Conn Circular F 4 POS IDT ST Cable Mount 4 Terminal 1 Port Product overview: 1641578 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1641578 can be used for catalog matching and distributor lookup.

Conn Circular F 4 POS IDT ST Cable Mount 4 Terminal 1 Port Product overview: 1641578 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1641578 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 277-13594-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-13594-ND
Circular Connector Assemblies 277-13594-ND
4 Position Circular Connector Distributor IDC

4 Position Circular Connector Distributor IDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905414-1641578 436-1641578 277-13594-ND
Product Name Circular Connectors - 1641578 Electronic Connector Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data