TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-640415-0

Description
Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-640415-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-640415-0
Connector Hardware, Mounts, Locks & Retainers 1-640415-0
Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 10000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Miscellaneous - 1-640415-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1-640415-0
Connectors Miscellaneous 1-640415-0
UMNL KEYING PLUG V0

UMNL KEYING PLUG V0

Buy Now
Rectangular Connector Accessories - A14305-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A14305-ND
Rectangular Connector Accessories A14305-ND
Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK Series

Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK Series

Buy Now Datasheet
CONN KEYING PLUG 94V-0 UNI-MATE - 792-1-640415-0 - Utmel Electronic Limited
Hong Kong, China
CONN KEYING PLUG 94V-0 UNI-MATE
792-1-640415-0
CONN KEYING PLUG 94V-0 UNI-MATE 792-1-640415-0
CONN KEYING PLUG 94V-0 UNI-MATE

CONN KEYING PLUG 94V-0 UNI-MATE

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-640415-0 1-640415-0 A14305-ND 792-1-640415-0
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Miscellaneous Rectangular Connector Accessories CONN KEYING PLUG 94V-0 UNI-MATE
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details