Male Crimp Signal & Power Contact, Tin Plated Copper Alloy, 20-24AWG Product overview: 164163-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-164163-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin Crimp 20-24 AWG Stamped
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121412-164163-1
Packaging: Bulk
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 78.7μin (2.00μm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Contact, HTS Series, Pin, 24 AWG, 20 AWG, Crimp, Copper RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-164163-1 | A99520-ND | 1121412-164163-1 | 164163-1 | 54H4909 |
| Product Name | Electronic Connector | Multi Purpose | Hard To Find - 164163-1 | Contacts | Contact, Hts Series, Pin, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |