TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-640507-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 26.92 MM  [1.06 INCH ] Connector Width : 12.95 MM  [.51 INCH ] Panel Thickness (Recommended) : 1.73 MM  [.068 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 26.92 MM  [1.06 INCH ] Connector Width : 12.95 MM  [.51 INCH ] Panel Thickness (Recommended) : 1.73 MM  [.068 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-640507-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-640507-0
Rectangular Wire & Cable Connectors & Housings 1-640507-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 26.92 MM  [1.06 INCH ] Connector Width : 12.95 MM  [.51 INCH ] Panel Thickness (Recommended) : 1.73 MM  [.068 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ]
  • Connector Height : 7.37 MM  [.29 INCH ]
  • Connector Length : 26.92 MM  [1.06 INCH ]
  • Connector Width : 12.95 MM  [.51 INCH ]
  • Panel Thickness (Recommended) : 1.73 MM  [.068 INCH ]
  • Row-to-Row Spacing : 4.19 MM  [.165 INCH ]
  • Wire Size (MMSQ) : .12 - .8
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : PA 66

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Positive Lock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
9A 250V Electronic Connector
340-1-640507-0
9A 250V Electronic Connector 340-1-640507-0
2-Pos 9A 250V Wire-to-Wire Receptacle Power Connector Product overview: 1-640507-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-640507-0 can be used for catalog matching and distributor lookup.

2-Pos 9A 250V Wire-to-Wire Receptacle Power Connector Product overview: 1-640507-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-640507-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers & Wire Housings - 1-640507-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-640507-0
Headers & Wire Housings 1-640507-0
MR MIN CRCP CONN HSG

MR MIN CRCP CONN HSG

Buy Now
Rectangular Connector Housings - A14100-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14100-ND
Rectangular Connector Housings A14100-ND
"2 Rectangular Connectors - Housings Receptacle Red 0.165"" (4.20mm)"

"2 Rectangular Connectors - Housings Receptacle Red 0.165"" (4.20mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365704-1-640507-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365704-1-640507-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365704-1-640507-0
Win Source Part Number: 1365704-1-640507-0 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 640507 Mounting Type: Panel Mount, Snap-In HTSUS: 8538.90.6000 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.165" (4.20mm)

Win Source Part Number: 1365704-1-640507-0
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MR (Miniature Rectangular)
Package: Bulk
Product Status: Active
Base Product Number: 640507
Mounting Type: Panel Mount, Snap-In
HTSUS: 8538.90.6000
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.165" (4.20mm)

Buy Now Datasheet
Wire Housings & Plugs - 7186921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7186921P
Wire Housings & Plugs 7186921P
TE Connectivity 1-640507-0

TE Connectivity 1-640507-0

Supplier's Site
Wire Housings & Plugs - 7186921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7186921
Wire Housings & Plugs 7186921
TE Connectivity 1-640507-0

TE Connectivity 1-640507-0

Supplier's Site
Wire Housings & Plugs - 1895961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1895961
Wire Housings & Plugs 1895961
TE Connectivity 1-640507-0

TE Connectivity 1-640507-0

Supplier's Site
1-640507-0 Rohs Compliant Amp - Te Connectivity - 82AC0782 - Newark, An Avnet Company
Chicago, IL, United States
1-640507-0 Rohs Compliant Amp - Te Connectivity
82AC0782
1-640507-0 Rohs Compliant Amp - Te Connectivity 82AC0782
1-640507-0 ROHS COMPLIANT: YES

1-640507-0 ROHS COMPLIANT: YES

Supplier's Site
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp - Te Connectivity - 89F2111 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp - Te Connectivity
89F2111
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp - Te Connectivity 89F2111
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:MR Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; Colour:Black; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:MR Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; Colour:Black; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site
Connector, Soft Shell; 250 VAC; 9 A (Max.); 0.165 in.; Nylon; Brick Red; 2 - 70083731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 9 A (Max.); 0.165 in.; Nylon; Brick Red; 2
70083731
Connector, Soft Shell; 250 VAC; 9 A (Max.); 0.165 in.; Nylon; Brick Red; 2 70083731
Soft Shell Connector, 250 VAC, 9 A, Nylon Housing, 2 Circuits The housings are brick red in color (UL 94V-0 rated) and have 0.165" contact-to-contact spacing. Plugs and caps fit the same mounting hole. Contacts accept 26-18 AWG wire with insulation diameters from 0.025"-0.115". UL recognized File E28476 and CSA certified LR7189 for 250 V and 105°C operation. Nylon, 94 V-0 rated, brick red. Housings Positively Lock to Help Prevent Accidental Disengagement Plug and Cap Design Include Molded-In Polarizing Feature for Proper Mating Egg Crate Design of Plug-Half Fully Encloses Socket Contacts Reducing Shock Hazard

Soft Shell Connector, 250 VAC, 9 A, Nylon Housing, 2 Circuits
The housings are brick red in color (UL 94V-0 rated) and have 0.165" contact-to-contact spacing. Plugs and caps fit the same mounting hole. Contacts accept 26-18 AWG wire with insulation diameters from 0.025"-0.115". UL recognized File E28476 and CSA certified LR7189 for 250 V and 105°C operation.
Nylon, 94 V-0 rated, brick red.

  • Housings Positively Lock to Help Prevent Accidental Disengagement
  • Plug and Cap Design Include Molded-In Polarizing Feature for Proper Mating
  • Egg Crate Design of Plug-Half Fully Encloses Socket Contacts Reducing Shock Hazard
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-640507-0 340-1-640507-0 1-640507-0 A14100-ND 1365704-1-640507-0 7186921P 7186921 1895961 82AC0782 89F2111 70083731
Product Name Rectangular Wire & Cable Connectors & Housings 9A 250V Electronic Connector Headers & Wire Housings Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 1-640507-0 Rohs Compliant Amp - Te Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp - Te Connectivity Connector, Soft Shell; 250 VAC; 9 A (Max.); 0.165 in.; Nylon; Brick Red; 2
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Panel Mount, Snap-In Panel mount Free Hanging Panel
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102694-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details