"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 15 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
15P MTA100 HDR ASSY F/L SQ STR
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A24930-ND | 14C7570 | 90F5395 | 70083654 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 15 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 15P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity | Header, Friction Lock; MTA-100; 15; 250VAC; Polyester; Tin; Copper Alloy; Tin |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | PC Mount | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 15 # |