Male Ground Pin, Copper Alloy, Tin Plated, 2.54mm Pitch, 13A Product overview: 164164-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-164164-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin Crimp 16-18 AWG Stamped
PIN ASS
CONN PIN 16-18AWG TIN CRIMP
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Copper RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-164164-1 | A99521-ND | 164164-1 | 164164-1 | 164164-1 | 17C2096 |
| Product Name | 13A Electronic Connector | Multi Purpose | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Multi Purpose | Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug |