TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-640525-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 12.95 MM  [.51 INCH ] Connector Length : 21.34 MM  [.84 INCH ] Connector Width : 33.91 MM  [1.335 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 12.95 MM  [.51 INCH ] Connector Length : 21.34 MM  [.84 INCH ] Connector Width : 33.91 MM  [1.335 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-640525-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-640525-0
Rectangular Wire & Cable Connectors & Housings 1-640525-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ] Connector Height : 12.95 MM  [.51 INCH ] Connector Length : 21.34 MM  [.84 INCH ] Connector Width : 33.91 MM  [1.335 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Positive Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 6
  • Number of Signal Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 2.92 MM  [.115 INCH ]
  • Connector Height : 12.95 MM  [.51 INCH ]
  • Connector Length : 21.34 MM  [.84 INCH ]
  • Connector Width : 33.91 MM  [1.335 INCH ]
  • Row-to-Row Spacing : 4.19 MM  [.165 INCH ]
  • Wire Size (MMSQ) : .12 - .8
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : PA 66

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Positive Lock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Rectangular Connector Housings - A14118-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14118-ND
Rectangular Connector Housings A14118-ND
"24 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"

"24 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
9A 250V Electronic Connector
340-1-640525-0
9A 250V Electronic Connector 340-1-640525-0
24 Pos MR II Power Connector, Male, 9A, 250V, UL94 V-0, Crimp Product overview: 1-640525-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-640525-0 can be used for catalog matching and distributor lookup.

24 Pos MR II Power Connector, Male, 9A, 250V, UL94 V-0, Crimp Product overview: 1-640525-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-640525-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 1-640525-0 - 197309-1-640525-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-640525-0
197309-1-640525-0
Rectangular Connectors - 1-640525-0 197309-1-640525-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197309-1-640525-0 Packaging: Bulk Number of Positions: 24 Pitch: 0.165" (4.20mm) Color: Red Connector Type: Plug Contact Type: Female Socket Number of Rows: 4 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Panel Mount, Snap-In Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197309-1-640525-0
Packaging: Bulk
Number of Positions: 24
Pitch: 0.165" (4.20mm)
Color: Red
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 4
Row Spacing: 0.165" (4.20mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Panel Mount, Snap-In
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
MR MIN CRCP CONN HSG

MR MIN CRCP CONN HSG

Buy Now
Wire Housings & Plugs - 7186766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7186766
Wire Housings & Plugs 7186766
TE Connectivity 1-640525-0

TE Connectivity 1-640525-0

Supplier's Site
Wire Housings & Plugs - 7186766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7186766P
Wire Housings & Plugs 7186766P
TE Connectivity 1-640525-0

TE Connectivity 1-640525-0

Supplier's Site
Wire Housings & Plugs - 1895948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1895948
Wire Housings & Plugs 1895948
TE Connectivity 1-640525-0

TE Connectivity 1-640525-0

Supplier's Site
Connector, Soft Shell; 250 V; 9 A (Max.); 24; Nylon; Brick Red; Matrix; Plug - 70083748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 V; 9 A (Max.); 24; Nylon; Brick Red; Matrix; Plug
70083748
Connector, Soft Shell; 250 V; 9 A (Max.); 24; Nylon; Brick Red; Matrix; Plug 70083748
250 V , 9 A (Max.) , Soft Shell Connectors The housings are brick red in color (UL 94V-0 rated) and have 0.165" contact-to-contact spacing. Plugs and caps fit the same mounting hole. Contacts accept 26-18 AWG wire with insulation diameters from 0.025"-0.115". UL recognized File E28476 and CSA certified LR7189 for 250 V and 105°C operation. Nylon, 94 V-0 rated, brick red. Housings Positively Lock to Help Prevent Accidental Disengagement Plug and Cap Design Include Molded-In Polarizing Feature for Proper Mating Egg Crate Design of Plug-Half Fully Encloses Socket Contacts Reducing Shock Hazard

250 V , 9 A (Max.) , Soft Shell Connectors
The housings are brick red in color (UL 94V-0 rated) and have 0.165" contact-to-contact spacing. Plugs and caps fit the same mounting hole. Contacts accept 26-18 AWG wire with insulation diameters from 0.025"-0.115". UL recognized File E28476 and CSA certified LR7189 for 250 V and 105°C operation.
Nylon, 94 V-0 rated, brick red.

  • Housings Positively Lock to Help Prevent Accidental Disengagement
  • Plug and Cap Design Include Molded-In Polarizing Feature for Proper Mating
  • Egg Crate Design of Plug-Half Fully Encloses Socket Contacts Reducing Shock Hazard
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-640525-0 A14118-ND 340-1-640525-0 197309-1-640525-0 1-640525-0 7186766 7186766P 1895948 70083748
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 9A 250V Electronic Connector Rectangular Connectors - 1-640525-0 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connector, Soft Shell; 250 V; 9 A (Max.); 24; Nylon; Brick Red; Matrix; Plug
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Panel Mount, Snap-In Panel mount Free or Panel Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector Systems Amp - Te Connectivity - 16AC0517 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Rectangular Wire & Cable Connectors & Housings - 062080-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details