The Wire-Board Connector, Header, 10 Position, 2.54mm (part number 90F4281) is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 10 contacts, allowing for efficient connections in compact spaces. The connector utilizes a through-hole straight termination type, making it suitable for various PCB designs. This product is part of the MTA-100 series and is RoHS compliant, ensuring it meets environmental standards. Its specifications make it a reliable choice for engineers looking for a robust and compliant connector solution.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER VERT 10POS .100 TIN
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19437-ND | 90F4281 | 792-1-640454-0 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | CONN HEADER VERT 10POS .100 TIN |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 10 # |