TE Connectivity Free Hanging, Panel Mount 1-640426-3

Description
13 Position Rectangular Receptacle Connector IDC Tin 18 AWG
Request a Quote Datasheet
Description
13 Position Rectangular Receptacle Connector IDC Tin 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A112527-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A112527-ND
Free Hanging, Panel Mount A112527-ND
13 Position Rectangular Receptacle Connector IDC Tin 18 AWG

13 Position Rectangular Receptacle Connector IDC Tin 18 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 13 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 90F5650 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 13 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
90F5650
Wire-Board Connector Receptacle 13 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 90F5650
WIRE-BOARD CONNECTOR RECEPTACLE 13 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:Cable Mount; Contact Material:-; Contact Plating:- RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 13 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:Cable Mount; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A112527-ND 90F5650
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle 13 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details