"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
TERM BLOCK HDR 16POS 3.50MM
SLD 3.50 V/16/180F 3.2 SN OR BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1641270000-ND | 61K6181 |
| Product Name | Headers, Plugs and Sockets | Sld 3.50 V/16/180F 3.2 Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |