TE Connectivity Headers, Male Pins 1-640452-6

Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121324-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121324-ND
Headers, Male Pins A121324-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Btb Conn, Header, 16Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 10H1603 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 16Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
10H1603
Btb Conn, Header, 16Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 10H1603
BTB CONN, HEADER, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTA-100 Series RoHS Compliant: Yes

BTB CONN, HEADER, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A121324-ND 10H1603
Product Name Headers, Male Pins Btb Conn, Header, 16Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PwrBlade ® - 51915-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details