DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1350
1400
1450
1500
1550
1600
1620
1630
1640
1650
1660
1670
1671
1672
1673
1674
1675
1676
1677
1678
1679
1680
1681
1682
1683
1690
1700
1710
1720
1730
1740
1750
1800
1850
1900
1950
2000
2207
| Product Name | Notes |
|---|---|
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.75"" (19.05mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| 10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line) | |
| 10 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle | |
| 10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position Hinged Backshell Connector 180° Unshielded | |
| 15 Position One Piece Backshell Connector 90° Unshielded | |
| 15 Position One Piece Backshell Connector Silver 180° Shielded | |
| 15 Position One Piece Backshell Connector Silver 180° Unshielded | |
| 15 Position Two Piece Backshell Connector 180° Shielded | |
| 15 Position Two Piece Backshell Connector 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Silver 50° Shielded | |
| 16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 25 WAY FEMALE D-SUB TO RJ45 ADAP | |
| 25 WAY MALE D-SUB TO RJ45 ADAPTO | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 6 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 6 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 7 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 7 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 8 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| BACKSHELL | |
| CIRCULAR MIL SPEC CONTACTS D-602 | |
| CONN D-SUB HD RCPT 26POS PNL MNT | |
| CONN D-SUB HOUSING PLUG 15POS | |
| CONN D-SUB HOUSING PLUG 3POS | |
| CONN D-SUB HOUSING RCPT 15POS | |
| CONN D-SUB HOUSING RCPT 3POS | |
| CONN D-SUB PLUG 15POS PNL MNT | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB RCPT 15P PNL MNT SLDR | |
| CONN D-SUB RCPT 15POS CRIMP | |
| CONN D-SUB RCPT 15POS PNL MNT WW | |
| CONN D-SUB RCPT 15POS PNL MNT | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 7POS R/A SOLDER | |
| Connector Cap (Cover), Dust For D-Sub Connectors, Female | |
| Connector Cap (Cover), Dust For D-Sub Connectors, Male | |
| Connector Gasket, Seal For D-Sub Connectors | |
| Connector Polarizing Device (Key, Plug, Post) For MTC Series | |
| Connector | |
| Contact | |
| CT, D-SUB BACKSHELL, ZINC DIE-CA | |
| D SUB | |
| D-602-45CS2820 | |
| D-602-55CS1024 | |
| D-602-55CS2958 | |
| D-609-06CS2603 | |
| D-610-10CS2962 | |
| D-621-0001CS2866 | |
| D-621-0027 | |
| D-621-0038 | |
| D-621-0436 | |
| D-621-0438 | |
| D-621-0440 | |
| D-SUB BACKSHELL, MACHINED ALUMIN | |
| D-SUB BACKSHELL | |
| D-SUB CONTACTS D-610-09CS2963 | |
| D-SUB HOOD | |
| D-SUB, CABLE SIDE, 15 POS, PIN C | |
| D-SUB, CABLE SIDE, 15 POS, PIN | |
| D-SUB, CABLE SIDE, 15 POS, SOCKE | |
| D-SUB, JUNCTION SHELL, STRAIGHT, | |
| D-SUB, PCB HDR STRAIGHT, 50 POS, | |
| D-SUB, PCB SIDE, RIGHT , 15 POS, | |
| D-SUB, PCB SIDE, RIGHT, 15 POS, | |
| D-SUB, PCB, RIGHT ANGLE, 15 PO, | |
| DA19678-1 | |
| DATA BUS COMPONENTS-CONNECTOR S D | |
| DS, D-SUB BACKSHELL, ZINC DIE-CA | |
| DT, D-SUB BACKSHELL, ZINC DIE-CA | |
| DUST CAP FOR MICRO-D FMALE 15POS | |
| DUST CAP FOR MICRO-D FMALE 21POS | |
| DUST CAP FOR MICRO-D FMALE 25POS | |
| DUST CAP FOR MICRO-D FMALE 31POS | |
| DUST CAP FOR MICRO-D FMALE 37POS | |
| DUST CAP FOR MICRO-D FMALE 51POS | |
| DUST CAP FOR MICRO-D FMALE 9POS | |
| DUST CAP FOR MICRO-D MALE 15POS | |
| DUST CAP FOR MICRO-D MALE 21POS | |
| DUST CAP FOR MICRO-D MALE 25POS | |
| DUST CAP FOR MICRO-D MALE 31POS | |
| DUST CAP FOR MICRO-D MALE 37POS | |
| DUST CAP FOR MICRO-D MALE 51POS | |
| DUST CAP FOR MICRO-D MALE 9POS | |
| DUST CAP FOR NANO-D FMALE 15POS | |
| DUST CAP FOR NANO-D FMALE 21POS | |
| DUST CAP FOR NANO-D FMALE 25POS | |
| DUST CAP FOR NANO-D FMALE 31POS | |
| DUST CAP FOR NANO-D FMALE 37POS | |
| DUST CAP FOR NANO-D FMALE 51POS | |
| DUST CAP FOR NANO-D FMALE 65POS | |
| DUST CAP FOR NANO-D FMALE 9POS | |
| DUST CAP FOR NANO-D MALE 15POS | |
| DUST CAP FOR NANO-D MALE 21POS | |
| DUST CAP FOR NANO-D MALE 25POS | |
| DUST CAP FOR NANO-D MALE 31POS | |
| DUST CAP FOR NANO-D MALE 37POS | |
| DUST CAP FOR NANO-D MALE 51POS | |
| DUST CAP FOR NANO-D MALE 65POS | |
| DUST CAP FOR NANO-D MALE 9POS | |
| Hardware | |
| HIGH SPEED/MODULAR CONNECTORS D- | |
| HRDWR DSUB MTL BCKSL SHL SZ1 | |
| JACKPOST SET (2) | |
| LIGHTWEIGHT ALUM BACK SHELL 15 P | |
| NON INSUL RING NO8 , 1/4 MOUNT | |
| NON-INS - BS RING TERM, 8, 5/16, | |
| NON-INS - TUB RING TERM, 8, 1/2, | |
| NON-INS BS RING TERM 8 1/4 90 DE | |
| NON-INS BS RING TERM 8 1/4 | |
| NON-INS BS RING TERM 8 5/16 | |
| NON-INS BS RNG TERM NO8 AWG 1/2 | |
| NON-INS BS RNG TERM NO8 AWG 3/8 | |
| NONINS BS RNG TERM NO8 AWG 1/2 B | |
| NONINS BS RNG TERM NO8 AWG 3/8 B | |
| NONINS BS RNG TERM NO8 AWG NO10 | |
| Pin Contact 16-20 AWG Size 16 Solder Cup Gold | |
| Pin Contact Gold Solder | |
| PLUG ASSY | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Position Card Connector CompactFlash® - Type I Snap-In | |
| Position Connector | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange, Right Angle | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| RACK MOUNT HARDWARE | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| RF CONNECTORS/COAXIAL CONNECTORS | |
| SIDE LOCK WITH SCREWS | |
| SLIDE LOCK LOCKING POSTS | |
| Socket Contact 16-20 AWG Size 16 Solder Cup Gold | |
| Socket Contact Gold Solder 24-30 AWG | |
| Socket Contact Gold Solder | |
| SPRING LATCH PLATE | |
| SPRING LATCH SET | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-20 AWG Blue | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1900-6755 CMA Yellow | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 20-26 AWG Red | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 779-2680 CMA Blue | |
| TERMINALS D-609-10 | |
| Terminator Coax Connector Jack, Female Socket Triaxial 3000 Ohms | |
| Terminator Coax Connector Jack, Female Socket Triaxial 78 Ohms | |
| Terminator Coax Connector | |
| TIE DOWN STRAP | |
| Triaxial Connector Jack, Female Socket Panel Mount Solder | |
| Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder | |
| Triaxial Connector Plug, Male Pin Free Hanging (In-Line) | |
| TRIAXIAL CONNECTOR SOLDER TERMIN |
| << Prev | Next >> |