Switchcraft, Inc. USB, DVI, HDMI Connector Assemblies DCP-USBCB-SC

Description
USB - micro AB USB 2.0 Receptacle Connector 5 Position Panel Mount
Request a Quote Datasheet
Description
USB - micro AB USB 2.0 Receptacle Connector 5 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - SC2114-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
SC2114-ND
USB, DVI, HDMI Connector Assemblies SC2114-ND
USB - micro AB USB 2.0 Receptacle Connector 5 Position Panel Mount

USB - micro AB USB 2.0 Receptacle Connector 5 Position Panel Mount

Buy Now Datasheet
USB Connectors - DCP-USBCB-SC - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
DCP-USBCB-SC
USB Connectors DCP-USBCB-SC
USB MICRO AB TO SOLDER HOLES

USB MICRO AB TO SOLDER HOLES

Buy Now
Micro Usb, 2.0 Type Ab, Rcpt, Panel; Usb Connector Type Switchcraft/conxall - 14AC6615 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type Ab, Rcpt, Panel; Usb Connector Type Switchcraft/conxall
14AC6615
Micro Usb, 2.0 Type Ab, Rcpt, Panel; Usb Connector Type Switchcraft/conxall 14AC6615
MICRO USB, 2.0 TYPE AB, RCPT, PANEL; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Panel Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO USB, 2.0 TYPE AB, RCPT, PANEL; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Panel Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
DCP-USBCB-SC
USB Connectors DCP-USBCB-SC
USB Connectors PANEL MNT RCPT USB MICRO-B TO SODR HOLE

USB Connectors PANEL MNT RCPT USB MICRO-B TO SODR HOLE

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2114-ND DCP-USBCB-SC 14AC6615 DCP-USBCB-SC
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Micro Usb, 2.0 Type Ab, Rcpt, Panel; Usb Connector Type Switchcraft/conxall USB Connectors
Connector Type USB USB Micro Connector and Nano Connector; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details