Switchcraft, Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters DCP-USBBB-USBA

Description
Win Source Part Number: 973510-DCP-USBBB-USB A Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters Series: Data-Con-X® Package: Bulk Standard Package: 25 Convert From (Adapter End): USB-B (USB TYPE-B), Receptacle Convert To (Adapter End): USB-A (USB TYPE-A), Receptacle Mounting Type: Panel Mount, Bulkhead - Front Side Nut ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conxall/Switchcraft Other Names: SC1586,DCPUSBBBUSBA Base Product Number: DCP-USBBB
Request a Quote Datasheet
Description
Win Source Part Number: 973510-DCP-USBBB-USB A Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters Series: Data-Con-X® Package: Bulk Standard Package: 25 Convert From (Adapter End): USB-B (USB TYPE-B), Receptacle Convert To (Adapter End): USB-A (USB TYPE-A), Receptacle Mounting Type: Panel Mount, Bulkhead - Front Side Nut ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conxall/Switchcraft Other Names: SC1586,DCPUSBBBUSBA Base Product Number: DCP-USBBB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters - 973510-DCP-USBBB-USBA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters
973510-DCP-USBBB-USBA
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters 973510-DCP-USBBB-USBA
Win Source Part Number: 973510-DCP-USBBB-USB A Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters Series: Data-Con-X® Package: Bulk Standard Package: 25 Convert From (Adapter End): USB-B (USB TYPE-B), Receptacle Convert To (Adapter End): USB-A (USB TYPE-A), Receptacle Mounting Type: Panel Mount, Bulkhead - Front Side Nut ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conxall/Switchcraft Other Names: SC1586,DCPUSBBBUSBA Base Product Number: DCP-USBBB

Win Source Part Number: 973510-DCP-USBBB-USBA
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters
Series: Data-Con-X®
Package: Bulk
Standard Package: 25
Convert From (Adapter End): USB-B (USB TYPE-B), Receptacle
Convert To (Adapter End): USB-A (USB TYPE-A), Receptacle
Mounting Type: Panel Mount, Bulkhead - Front Side Nut
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Conxall/Switchcraft
Other Names: SC1586,DCPUSBBBUSBA
Base Product Number: DCP-USBBB

Buy Now
USB Connectors - DCP-USBBB-USBA - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
DCP-USBBB-USBA
USB Connectors DCP-USBBB-USBA
STD USB, USB B TO A, TWST LOCK

STD USB, USB B TO A, TWST LOCK

Buy Now
USB, DVI, HDMI Connector Adapters - SC1586-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
SC1586-ND
USB, DVI, HDMI Connector Adapters SC1586-ND
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut

Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
DCP-USBBB-USBA
USB Connectors DCP-USBBB-USBA
USB Connectors SEALED USB B TO A TWST LOCK

USB Connectors SEALED USB B TO A TWST LOCK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 973510-DCP-USBBB-USBA DCP-USBBB-USBA SC1586-ND DCP-USBBB-USBA
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products