Switchcraft, Inc. D-Sub Connectors DCPDB09FSC1

Description
DB9F PNL MNT WATERPROOF, RoHS
Request a Quote Datasheet
Description
DB9F PNL MNT WATERPROOF, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - DCPDB09FSC1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
DCPDB09FSC1
D-Sub Connectors DCPDB09FSC1
DB9F PNL MNT WATERPROOF, RoHS

DB9F PNL MNT WATERPROOF, RoHS

Buy Now
D-Sub Connector Assemblies - SC2460-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
SC2460-ND
D-Sub Connector Assemblies SC2460-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub, Standard, Receptacle, 9 Position, Panel; No. Of Contacts Switchcraft/conxall - 74T3200 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Standard, Receptacle, 9 Position, Panel; No. Of Contacts Switchcraft/conxall
74T3200
D Sub, Standard, Receptacle, 9 Position, Panel; No. Of Contacts Switchcraft/conxall 74T3200
D SUB, STANDARD, RECEPTACLE, 9 POSITION, PANEL; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB, STANDARD, RECEPTACLE, 9 POSITION, PANEL; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCPDB09FSC1 SC2460-ND 74T3200
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub, Standard, Receptacle, 9 Position, Panel; No. Of Contacts Switchcraft/conxall
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details