Switchcraft, Inc. Modular/Ethernet Connector Adapters DCP-RJ6SB-F

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - SC1953-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
SC1953-ND
Modular/Ethernet Connector Adapters SC1953-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - DCP-RJ6SB-F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
DCP-RJ6SB-F
Modular Connectors / Ethernet Connectors DCP-RJ6SB-F
DG,RJ45 FDTHRU,TWLK,CAT6,SHL D

DG,RJ45 FDTHRU,TWLK,CAT6,SHLD

Buy Now
Shielded Ethernet, Feed Through Jack , 8 Position, Panel; Modular Connector Type Switchcraft/conxall - 79T5860 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Ethernet, Feed Through Jack , 8 Position, Panel; Modular Connector Type Switchcraft/conxall
79T5860
Shielded Ethernet, Feed Through Jack , 8 Position, Panel; Modular Connector Type Switchcraft/conxall 79T5860
SHIELDED ETHERNET, FEED THROUGH JACK , 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

SHIELDED ETHERNET, FEED THROUGH JACK , 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - DCP-RJ6SB-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
DCP-RJ6SB-F
Modular Connectors / Ethernet Connectors DCP-RJ6SB-F
Modular Connectors / Ethernet Connectors RJ45 CAT 6 PNL HSNG QUICK CONN FEED-THRU

Modular Connectors / Ethernet Connectors RJ45 CAT 6 PNL HSNG QUICK CONN FEED-THRU

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1953-ND DCP-RJ6SB-F 79T5860 DCP-RJ6SB-F
Product Name Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Shielded Ethernet, Feed Through Jack , 8 Position, Panel; Modular Connector Type Switchcraft/conxall Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-4431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details