Amphenol LTW Circular Connector Assemblies DD-18BFFA-LL7001

Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1119-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1119-ND
Circular Connector Assemblies 1754-1119-ND
18 Position Circular Connector Plug, Female Sockets Solder Cup

18 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 193077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
193077
Industrial Circular Connectors 193077
Ceres, Large Size, Plastic, 5A, 18 pins,

Ceres, Large Size, Plastic, 5A, 18 pins,

Supplier's Site
Circular Connector, Receptacle, 18 Position, Cable; Product Range Amphenol Ltw - 47W9684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, Cable; Product Range Amphenol Ltw
47W9684
Circular Connector, Receptacle, 18 Position, Cable; Product Range Amphenol Ltw 47W9684
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, CABLE; Product Range:Large (D) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, CABLE; Product Range:Large (D) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1119-ND 193077 47W9684
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Receptacle, 18 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data