Switchcraft, Inc. D-Sub Connector Assemblies DCPHD15MSC1

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - SC2688-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
SC2688-ND
D-Sub Connector Assemblies SC2688-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCPHD15MSC1
D-Sub Connectors DCPHD15MSC1
HD15M PNL MNT WATERPROOF, RoHS

HD15M PNL MNT WATERPROOF, RoHS

Buy Now
D Sub, High Density-Hd, Plug, 9 Position, Panel; No. Of Contacts Switchcraft/conxall - 74T3203 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, High Density-Hd, Plug, 9 Position, Panel; No. Of Contacts Switchcraft/conxall
74T3203
D Sub, High Density-Hd, Plug, 9 Position, Panel; No. Of Contacts Switchcraft/conxall 74T3203
D SUB, HIGH DENSITY-HD, PLUG, 9 POSITION, PANEL; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB, HIGH DENSITY-HD, PLUG, 9 POSITION, PANEL; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2688-ND DCPHD15MSC1 74T3203
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub, High Density-Hd, Plug, 9 Position, Panel; No. Of Contacts Switchcraft/conxall
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data