SCHURTER Inc Power Entry Modules (PEM) DD12.2124.111

Description
DD12 PEM WITH FILTER 2A
Request a Quote Datasheet
Description
DD12 PEM WITH FILTER 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-DD12.2124.111-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-DD12.2124.111-ND
Power Entry Modules (PEM) 486-DD12.2124.111-ND
DD12 PEM WITH FILTER 2A

DD12 PEM WITH FILTER 2A

Buy Now Datasheet
Filtered Iec Module, C14, 2A/250V, Qc; Connector Type Schurter - 74Y9907 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 2A/250V, Qc; Connector Type Schurter
74Y9907
Filtered Iec Module, C14, 2A/250V, Qc; Connector Type Schurter 74Y9907
FILTERED IEC MODULE, C14, 2A/250V, QC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

FILTERED IEC MODULE, C14, 2A/250V, QC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-DD12.2124.111-ND 74Y9907
Product Name Power Entry Modules (PEM) Filtered Iec Module, C14, 2A/250V, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details