The IEC C14 Plug, part number 48M7014, is designed for panel mounting and features a screw-on version for installation from either the front or rear side. It supports a current rating of 10 A at 250 VAC and is suitable for applications with a maximum operating temperature of 70 °C. The plug includes a line switch and a fuseholder that accommodates 5 x 20 mm fuse-links, available in both 1-pole and 2-pole configurations. This product is equipped with quick connect terminals measuring 4.8 x 0.8 mm, facilitating easy wiring. It has a dielectric strength of over 2.5 kVAC between line and neutral, and over 3 kVAC between line/neutral and protective earth, ensuring robust electrical performance. The plug is rated for IP 40 protection from the front side, in accordance with IEC 60529, and is compliant with various safety standards, including VDE and UL certifications. The housing is made of thermoplastic material rated UL 94V-0, providing durability and safety in various applications. This plug is particularly suitable for equipment requiring a reliable power connection, including those adhering to IEC/UL 60950 standards.
Manufacturer: SCHURTER Inc.
Category: Connectors, Interconnects -AC Power Connectors- Power Entry Modules (PEM)
Series: DD11
Package: Bulk
Product Status: Active
Connector Type: Receptacle, Male Blades - Module
Material Flammability Rating: UL94 V-0
Number of Positions: 3
Accomodates a Fuse: Yes (Fuse Not Included)
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Schurter DD11.0114.1111 IEC Connector
Schurter DD11.0114.1111 IEC Connector
IEC C14 PLUG, 10A, 250VAC, QUICK CONNECT; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1280-ND | 8703271 | 48M7014 | |
| Product Name | Connectors, Interconnects -AC Power Connectors- Power Entry Modules (PEM) | Power Entry Modules (PEM) | IEC Connectors | Iec C14 Plug, 10A, 250Vac, Quick Connect; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Panel mount | Flange MountRoHS Compliant: Yes | |
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Current Rating | 10.0 amps | 7.0 amps |