Amphenol Corporation D-Subminiature DCM37P032N

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Pin Solder bucket
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Pin Solder bucket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DCM37P032N - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DCM37P032N
D-Subminiature DCM37P032N
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Pin Solder bucket

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Pin Solder bucket

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCM37P032N
D-Sub Connectors DCM37P032N
DCM37P032N-DSUB DM SIGNAL STC 37PIN

DCM37P032N-DSUB DM SIGNAL STC 37PIN

Buy Now
D-Sub Connector Assemblies - 609-6236-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6236-ND
D-Sub Connector Assemblies 609-6236-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 21K8907 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
21K8907
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 21K8907
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DM Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DM Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM37P032N DCM37P032N 609-6236-ND 21K8907
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line) Panel Mount
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details