9 Position D-Sub Plug, Male Pins Connector
PANEL MOUNT 9 PIN MA
D SUB, STANDARD, PLUG, 9 POSITION, PANEL; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2461-ND | DCPDB09MSC1 | DCPDB09MSC1 | 74T3201 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O D-Sub & D-Ribbon Contacts, Solder | D-Sub Connectors | D Sub, Standard, Plug, 9 Position, Panel; No. Of Contacts Switchcraft/conxall |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | |||
| Current Rating | 5.0 amps |