Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
3-POS 250VAC 10A Filtered Power Entry Module, ST Product overview: DD11.0113.1111 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-DD11.0113.1111 can be used for catalog matching and distributor lookup.
Schurter DD11.0113.1111 IEC Connector
MAINS POWER CONNECTOR, 10A, 250VAC, MALE, SOLDER TERMINAL
PWR ENT MOD RCPT IEC320-C14 PNL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1278-ND | 301-DD11.0113.1111 | 2707975 | 23AK1414 | DD11.0113.1111 |
| Product Name | Power Entry Modules (PEM) | 10A Electronic Connector | IEC Connectors | Mains Power Connector, 10A, 250Vac, Male, Solder Terminal Schurter | Power Entry Modules (PEM) |
| Mounting | Panel Mount, Flange | Panel Mount, Flange | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps |