Amphenol LTW Circular Connector Assemblies DD-18BFFA-QL8MP0

Description
18 (Data) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
18 (Data) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1247-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1247-ND
Circular Connector Assemblies 1754-1247-ND
18 (Data) Position Circular Connector Plug, Female Sockets Crimp

18 (Data) Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw - 22AC2950 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw
22AC2950
Industrial Circular, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw 22AC2950
INDUSTRIAL CIRCULAR, RCPT, 18POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 18POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1247-ND 22AC2950
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-S4LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details