SCHURTER Inc Power Entry Modules (PEM) DD12.4321.111

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1295-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1295-ND
Power Entry Modules (PEM) 486-1295-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Male, 4A; Connector Type Schurter - 48M7029 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 4A; Connector Type Schurter
48M7029
Power Entry Module, Male, 4A; Connector Type Schurter 48M7029
POWER ENTRY MODULE, MALE, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Dd12, Mounting Schurter - 81AC7943 - Newark, An Avnet Company
Chicago, IL, United States
Dd12, Mounting Schurter
81AC7943
Dd12, Mounting Schurter 81AC7943
DD12, MOUNTING: SCREW-ON MOUNTING, FRONT SIDE, FILTER, MEDICAL VERSION (M5), FUSE HOLDER:2-POLE, 4 A, ROCKER SWITCH: 2-POLE, NON-ILLUMINATED APPLIANCE INLET: IEC C14, PREWIRED ROHS COMPLIANT: YES

DD12, MOUNTING: SCREW-ON MOUNTING, FRONT SIDE, FILTER, MEDICAL VERSION (M5), FUSE HOLDER:2-POLE, 4 A, ROCKER SWITCH: 2-POLE, NON-ILLUMINATED APPLIANCE INLET: IEC C14, PREWIRED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1295-ND 48M7029 81AC7943
Product Name Power Entry Modules (PEM) Power Entry Module, Male, 4A; Connector Type Schurter Dd12, Mounting Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers