DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1350 1400 1450 1500 1550 1600 1620 1630 1640 1650 1660 1670 1676 1677 1678 1679 1680 1681 1682 1683 1684 1685 1686 1687 1688 1690 1700 1710 1720 1730 1740 1750 1800 1850 1900 1950 2000 2212
Product Name Notes
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
10 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position Hinged Backshell Connector 180° Unshielded
15 Position One Piece Backshell Connector 90° Unshielded
15 Position One Piece Backshell Connector Silver 180° Shielded
15 Position One Piece Backshell Connector Silver 180° Unshielded
15 Position Two Piece Backshell Connector 180° Shielded
15 Position Two Piece Backshell Connector 180° Unshielded
15 Position Two Piece Backshell Connector Black 180° Unshielded
15 Position Two Piece Backshell Connector Silver 180° Shielded
15 Position Two Piece Backshell Connector Silver 180° Unshielded
15 Position Two Piece Backshell Connector Silver 50° Shielded
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
25 Position One Piece Backshell Connector 180° Unshielded
25 Position One Piece Backshell Connector 90° Unshielded
25 Position Two Piece Backshell Connector Black 180° Unshielded
25 Position Two Piece Backshell Connector Silver 180° Shielded
25 Position Two Piece Backshell Connector Silver 50° Shielded
25 WAY FEMALE D-SUB TO RJ45 ADAP
25 WAY MALE D-SUB TO RJ45 ADAPTO
26 Position D-Sub, High Density Plug, Male Pins Connector
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
BACKSHELL
CAR SOC STANDARD CONT. #5, SILVE
COMBINATION OF D + H + I + J + L
CONN D-SUB HD RCPT 26POS PNL MNT
CONN D-SUB HOUSING PLUG 15POS
CONN D-SUB HOUSING PLUG 3POS
CONN D-SUB HOUSING RCPT 15POS
CONN D-SUB HOUSING RCPT 3POS
CONN D-SUB PLG 3POS PNL MNT SLDR
CONN D-SUB PLUG 15POS PNL MNT
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 15POS VERT SLDR
CONN D-SUB PLUG 3POS R/A SOLDER
CONN D-SUB PLUG 3POS VERT SOLDER
CONN D-SUB PLUG 7POS R/A SOLDER
CONN D-SUB RCPT 15P PNL MNT SLDR
CONN D-SUB RCPT 15POS CRIMP
CONN D-SUB RCPT 15POS PNL MNT WW
CONN D-SUB RCPT 15POS PNL MNT
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 3POS PNL MT SLDR
CONN D-SUB RCPT 3POS R/A SOLDER
CONN D-SUB RCPT 3POS VERT SOLDER
CONN D-SUB RCPT 7POS PNL MT SLDR
CONN D-SUB RCPT 7POS R/A SOLDER
Connector Cap (Cover), Dust For D-Sub Connectors, Female
Connector Cap (Cover), Dust For D-Sub Connectors, Male
Connector Gasket, Seal For D-Sub Connectors
Connector Guide Plate, Locator For D-Sub Connectors, Female
Connector
D SUB
D-SUB STANDARD BOARD MOUNT CONNE
D-SUB, CABLE SIDE, 15 POS, PIN C
D-SUB, CABLE SIDE, 15 POS, PIN
D-SUB, CABLE SIDE, 15 POS, SOCKE
D-SUB, JUNCTION SHELL, STRAIGHT,
D-SUB, PCB HDR STRAIGHT, 50 POS,
D-SUB, PCB SIDE, RIGHT , 15 POS,
D-SUB, PCB SIDE, RIGHT, 15 POS,
D-SUB, PCB, RIGHT ANGLE, 15 PO,
DA19678-1
DAO15P064TXLF-DSUB SIGNAL STC 9P
Hardware
HIGH PERFORMANCE D-SUB POWER BOA
HRDWR DSUB MTL BCKSL SHL SZ1
LIGHTWEIGHT ALUM BACK SHELL 15 P
NON-INS - TUB RING TERM, 8, 1/2,
Plug for Male Contacts Housing D-Sub Connector 15 Position
Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position
Position Connector
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange, Right Angle
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
PWR DISTRIB BLOCK 1 POS
Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position

<< Prev Next >>