ITT Cannon D-Sub Connector Assemblies DCM37SA197

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-2974-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-2974-ND
D-Sub Connector Assemblies 1003-2974-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCM37SA197
D-Sub Connectors DCM37SA197
Connector

Connector

Buy Now
 - ITT Cannon DCM37SA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F SOD GF TIN

DSUB 37F SOD GF TIN

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K4080 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K4080
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K4080
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-2974-ND DCM37SA197 ITT Cannon DCM37SA197 01K4080
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0212 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details