Switchcraft, Inc. USB, DVI, HDMI Connector Assemblies DCP-HDMIT-SC

Description
HDMI Receptacle Connector 19 Position Panel Mount
Request a Quote Datasheet
Description
HDMI Receptacle Connector 19 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - SC2111-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
SC2111-ND
USB, DVI, HDMI Connector Assemblies SC2111-ND
HDMI Receptacle Connector 19 Position Panel Mount

HDMI Receptacle Connector 19 Position Panel Mount

Buy Now Datasheet
Connector, Hdmi, Receptacle, 19 Position, Panel; No. Of Contacts Switchcraft/conxall - 51X5955 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position, Panel; No. Of Contacts Switchcraft/conxall
51X5955
Connector, Hdmi, Receptacle, 19 Position, Panel; No. Of Contacts Switchcraft/conxall 51X5955
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, PANEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, PANEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2111-ND 51X5955
Product Name USB, DVI, HDMI Connector Assemblies Connector, Hdmi, Receptacle, 19 Position, Panel; No. Of Contacts Switchcraft/conxall
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers