Switchcraft, Inc. USB, DVI, HDMI Connector Assemblies DCP-USBNB-MNSC

Description
USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount
Request a Quote Datasheet
Description
USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - SC2134-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
SC2134-ND
USB, DVI, HDMI Connector Assemblies SC2134-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount

USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount

Buy Now Datasheet
USB, DVI, HDMI Connectors - DCP-USBNB-MNSC - 893763-DCP-USBNB-MNSC - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - DCP-USBNB-MNSC
893763-DCP-USBNB-MNSC
USB, DVI, HDMI Connectors - DCP-USBNB-MNSC 893763-DCP-USBNB-MNSC
Manufacturer: Conxall/Switchcraft Win Source Part Number: 893763-DCP-USBNB-MNS C Series: Data-Con-X® Operating Temperature Range: -20°C ~ 75°C Features: USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount Package: Bulk Mounting: Panel Mount Family Name: DCP-USBNB Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: DCP-USBNB-MNSC-ND, SC2134

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 893763-DCP-USBNB-MNSC
Series: Data-Con-X®
Operating Temperature Range: -20°C ~ 75°C
Features: USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: DCP-USBNB
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: DCP-USBNB-MNSC-ND, SC2134

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-DCP-USBNB-MNSC
Electronic Connector 312-DCP-USBNB-MNSC
CONN RCPT USB2.0 MINI B PNL MNT Product overview: DCP-USBNB-MNSC from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DCP-USBNB-MNSC can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 MINI B PNL MNT Product overview: DCP-USBNB-MNSC from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DCP-USBNB-MNSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - DCP-USBNB-MNSC - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
DCP-USBNB-MNSC
USB Connectors DCP-USBNB-MNSC
USB MINI B TO SLDR HOLES, PNL

USB MINI B TO SLDR HOLES, PNL

Buy Now
Sheung Wan, Hong Kong
USB Connectors
DCP-USBNB-MNSC
USB Connectors DCP-USBNB-MNSC
USB Connectors USB PANEL MT RECEPT MINI-B TO SLDER HOLE

USB Connectors USB PANEL MT RECEPT MINI-B TO SLDER HOLE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2134-ND 893763-DCP-USBNB-MNSC 312-DCP-USBNB-MNSC DCP-USBNB-MNSC DCP-USBNB-MNSC
Product Name USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - DCP-USBNB-MNSC Electronic Connector USB Connectors USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details