Amphenol LTW Industrial Circular Connectors DD-18BFFA-QL8LP0

Description
Amphenol Industrial DD-18BFFA-QL8LP0
Request a Quote Datasheet
Description
Amphenol Industrial DD-18BFFA-QL8LP0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2102016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2102016
Industrial Circular Connectors 2102016
Amphenol Industrial DD-18BFFA-QL8LP0

Amphenol Industrial DD-18BFFA-QL8LP0

Supplier's Site
Circular Connector Assemblies - 1754-DD-18BFFA-QL8LP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DD-18BFFA-QL8LP0-ND
Circular Connector Assemblies 1754-DD-18BFFA-QL8LP0-ND
X-LOK, LARGE SIZE, 5A, 18 PINS,

X-LOK, LARGE SIZE, 5A, 18 PINS,

Buy Now Datasheet
Large Assyx-Lok 18Pin Fconn Fpin Od12-14; Product Range Amphenol Ltw - 22AC8142 - Newark, An Avnet Company
Chicago, IL, United States
Large Assyx-Lok 18Pin Fconn Fpin Od12-14; Product Range Amphenol Ltw
22AC8142
Large Assyx-Lok 18Pin Fconn Fpin Od12-14; Product Range Amphenol Ltw 22AC8142
LARGE ASSYX-LOK 18PIN FCONN FPIN OD12-14; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

LARGE ASSYX-LOK 18PIN FCONN FPIN OD12-14; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102016 1754-DD-18BFFA-QL8LP0-ND 22AC8142
Product Name Industrial Circular Connectors Circular Connector Assemblies Large Assyx-Lok 18Pin Fconn Fpin Od12-14; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Termination Plug in
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details