SCHURTER Inc Power Entry Modules (PEM) DD12.1111.111

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module, Male, 1A (part number 48M7021) features a compact design suitable for panel mounting with screw-on installation from the front side. It includes a 1-pole fuse holder compatible with 5 x 20 mm fuse-links and is designed for both standard and medical applications, meeting IEC/UL 60950 and IEC/UL 60601-1 standards. The module supports a current rating of 1A at 250VAC and is equipped with quick connect terminals measuring 6.3 x 0.8 mm. This module is characterized by its aluminum case, which provides effective shielding, and it is capable of handling high transient loads. The leakage current is less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength exceeds 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE, ensuring robust performance. The operating temperature range is from -25 °C to 85 °C, and it has a degree of protection rated at IP 40 from the front side. Additional features include a rocker switch for controlling inrush current and V-Lock cord retaining for secure connections. The product is RoHS compliant and has a mean time between failures (MTBF) of over 2 million hours according to MIL-HB-217 F standards.

Datasheet Summary
Powered by GS/AI

The Power Entry Module, Male, 1A (part number 48M7021) features a compact design suitable for panel mounting with screw-on installation from the front side. It includes a 1-pole fuse holder compatible with 5 x 20 mm fuse-links and is designed for both standard and medical applications, meeting IEC/UL 60950 and IEC/UL 60601-1 standards. The module supports a current rating of 1A at 250VAC and is equipped with quick connect terminals measuring 6.3 x 0.8 mm. This module is characterized by its aluminum case, which provides effective shielding, and it is capable of handling high transient loads. The leakage current is less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength exceeds 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE, ensuring robust performance. The operating temperature range is from -25 °C to 85 °C, and it has a degree of protection rated at IP 40 from the front side. Additional features include a rocker switch for controlling inrush current and V-Lock cord retaining for secure connections. The product is RoHS compliant and has a mean time between failures (MTBF) of over 2 million hours according to MIL-HB-217 F standards.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1287-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1287-ND
Power Entry Modules (PEM) 486-1287-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Male, 1A; Connector Type Schurter - 48M7021 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 1A; Connector Type Schurter
48M7021
Power Entry Module, Male, 1A; Connector Type Schurter 48M7021
POWER ENTRY MODULE, MALE, 1A; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 1A; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1287-ND 48M7021
Product Name Power Entry Modules (PEM) Power Entry Module, Male, 1A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - 201T14LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers