Amphenol LTW Connectors Data & Signal DD-18BMMA-LL7001

Description
Connectors Data & Signal
Request a Quote Datasheet
Description
Connectors Data & Signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - DD-18BMMA-LL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
DD-18BMMA-LL7001
Connectors Data & Signal DD-18BMMA-LL7001
Connectors Data & Signal

Connectors Data & Signal

Buy Now
Circular Connector Assemblies - 1754-1120-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1120-ND
Circular Connector Assemblies 1754-1120-ND
18 Position Circular Connector Receptacle, Male Pins Solder Cup

18 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 18Pos, Cable; Product Range Amphenol Ltw - 04AC0089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18Pos, Cable; Product Range Amphenol Ltw
04AC0089
Circular Connector, Plug, 18Pos, Cable; Product Range Amphenol Ltw 04AC0089
CIRCULAR CONNECTOR, PLUG, 18POS, CABLE; Product Range:Large (D) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18POS, CABLE; Product Range:Large (D) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DD-18BMMA-LL7001 1754-1120-ND 04AC0089
Product Name Connectors Data & Signal Circular Connector Assemblies Circular Connector, Plug, 18Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASS-A - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details