CONN RCP USB2.0 TYPEA 4P PNL MNT Product overview: DCP-USBAT-SC from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DCP-USBAT-SC can be used for catalog matching and distributor lookup.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Manufacturer: Conxall/Switchcraft
Win Source Part Number: 933126-DCP-USBAT-SC
Series: Data-Con-X®
Operating Temperature Range: 0°C ~ 50°C
Features: USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: DCP-USBA
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
USB Connectors Pnl Mnt USB A to Solder Cup Thread
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-DCP-USBAT-SC | DCP-USBAT-SC | SC2324-ND | 933126-DCP-USBAT-SC | DCP-USBAT-SC |
| Product Name | Electronic Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connectors - DCP-USBAT-SC | USB Connectors |
| Termination | PCB | Solder | |||
| Current Rating | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Connector Type | USB | USB | USB | USB |