Switchcraft, Inc. HDMI Connectors DCP-HDMIT-F

Description
Switchcraft DCP-HDMIT-F HDMI Connector
Request a Quote Datasheet
Description
Switchcraft DCP-HDMIT-F HDMI Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 8951234 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
8951234
HDMI Connectors 8951234
Switchcraft DCP-HDMIT-F HDMI Connector

Switchcraft DCP-HDMIT-F HDMI Connector

Supplier's Site
USB, DVI, HDMI Connector Adapters - SC2109-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
SC2109-ND
USB, DVI, HDMI Connector Adapters SC2109-ND
Adapter Connector HDMI, Receptacle To HDMI, Receptacle Panel Mount, Bulkhead - Front Side Nut

Adapter Connector HDMI, Receptacle To HDMI, Receptacle Panel Mount, Bulkhead - Front Side Nut

Buy Now Datasheet
Connector, Hdmi, Receptacle, 19 Position, Panel; No. Of Contacts Switchcraft/conxall - 51X5953 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position, Panel; No. Of Contacts Switchcraft/conxall
51X5953
Connector, Hdmi, Receptacle, 19 Position, Panel; No. Of Contacts Switchcraft/conxall 51X5953
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, PANEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, PANEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8951234 SC2109-ND 51X5953
Product Name HDMI Connectors USB, DVI, HDMI Connector Adapters Connector, Hdmi, Receptacle, 19 Position, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video USB
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details